XP Power DC DC Converters RDL100110S24

Description
Isolated Module DC DC Converter 1 Output 24V 4.17A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 4.17A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4606-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4606-ND
DC DC Converters 1470-4606-ND
Isolated Module DC DC Converter 1 Output 24V 4.17A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 4.17A 66V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Xp Power - 57AC5683 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Xp Power
57AC5683
Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Xp Power 57AC5683
DC-DC CONVERTER, 24V, 4.17A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.17A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 4.17A; No. Of Outputs Xp Power - 60AC3779 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.17A; No. Of Outputs Xp Power
60AC3779
Dc-Dc Converter, 24V, 4.17A; No. Of Outputs Xp Power 60AC3779
DC-DC CONVERTER, 24V, 4.17A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.17A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4606-ND 57AC5683
Product Name DC DC Converters Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 4.17 amps 4.17 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6949-ea-bt-20500-180-4u-32168 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details