XP Power QSB600 Series DC/DC Converter QSB60048S32

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB600 Series DC/DC Converter - QSB60048S32 - XP Power
Sunnyvale, CA, USA
QSB600 Series DC/DC Converter
QSB60048S32
QSB600 Series DC/DC Converter QSB60048S32
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4187-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4187-ND
DC DC Converters 1470-4187-ND
Isolated Module DC DC Converter 1 Output 32V 19A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 32V 19A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 600W, 32V, 19A; Power Supply Approvals Xp Power - 82X2447 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 600W, 32V, 19A; Power Supply Approvals Xp Power
82X2447
Dc/dc Converter, 600W, 32V, 19A; Power Supply Approvals Xp Power 82X2447
DC/DC CONVERTER, 600W, 32V, 19A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:32V; Output Current - Output 1:19A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

DC/DC CONVERTER, 600W, 32V, 19A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:32V; Output Current - Output 1:19A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB60048S32 1470-4187-ND 82X2447
Product Name QSB600 Series DC/DC Converter DC DC Converters Dc/dc Converter, 600W, 32V, 19A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data