XP Power QSB75 Series DC Power Supply QSB7548S3V3

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB75 Series DC Power Supply - QSB7548S3V3 - XP Power
Sunnyvale, CA, USA
QSB75 Series DC Power Supply
QSB7548S3V3
QSB75 Series DC Power Supply QSB7548S3V3
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4120-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4120-ND
DC DC Converters 1470-4120-ND
Isolated Module DC DC Converter 1 Output 3.3V 12A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 12A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 3.3V, 12A; Power Supply Approvals Xp Power - 82X2455 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 3.3V, 12A; Power Supply Approvals Xp Power
82X2455
Dc/dc Converter, 75W, 3.3V, 12A; Power Supply Approvals Xp Power 82X2455
DC/DC CONVERTER, 75W, 3.3V, 12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 3.3V, 12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB7548S3V3 1470-4120-ND 82X2455
Product Name QSB75 Series DC Power Supply DC DC Converters Dc/dc Converter, 75W, 3.3V, 12A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Features Base Plate Cooled
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 203S-40kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1144-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.4 amps
View Details