XP Power DC DC Converters RDH60072WS12

Description
Isolated Module DC DC Converter 1 Output 12V 50A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 50A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4587-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4587-ND
DC DC Converters 1470-4587-ND
Isolated Module DC DC Converter 1 Output 12V 50A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 50A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Xp Power - 50AC8653 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Xp Power
50AC8653
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Xp Power 50AC8653
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Width:116.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Width:116.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4587-ND 50AC8653
Product Name DC DC Converters Dc-Dc Converter, 12V, 50A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 50 amps 50 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1143-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7.5 amps
View Details
2 suppliers
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details