XP Power DC DC Converters RDE20110S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 42V - 176V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 42V - 176V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4732-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4732-ND
DC DC Converters 1470-4732-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 42V - 176V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 42V - 176V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Xp Power - 78AC7890 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Xp Power
78AC7890
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Xp Power 78AC7890
DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDE20110S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDE20110S15
Power Supplies - Board Mount - DC DC Converters RDE20110S15
DC DC CONVERTER 15V 20W

DC DC CONVERTER 15V 20W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4732-ND 78AC7890 RDE20110S15
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 42.0 to 176.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227858 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details