XP Power DC DC Converters RDE20110S05

Description
Isolated Module DC DC Converter 1 Output 5V 4A 42V - 176V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 42V - 176V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4730-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4730-ND
DC DC Converters 1470-4730-ND
Isolated Module DC DC Converter 1 Output 5V 4A 42V - 176V Input

Isolated Module DC DC Converter 1 Output 5V 4A 42V - 176V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power - 78AC7888 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power
78AC7888
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power 78AC7888
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4730-ND 78AC7888
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details