XP Power DC DC Converters QSC15048S24

Description
Isolated Module DC DC Converter 1 Output 24V 6.3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 6.3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4552-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4552-ND
DC DC Converters 1470-4552-ND
Isolated Module DC DC Converter 1 Output 24V 6.3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 6.3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power - 49AC1705 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power
49AC1705
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power 49AC1705
DC-DC CONVERTER, 24V, 6.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 6.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 6.3A; No. Of Outputs Xp Power - 47AC9688 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 6.3A; No. Of Outputs Xp Power
47AC9688
Dc-Dc Converter, 24V, 6.3A; No. Of Outputs Xp Power 47AC9688
DC-DC CONVERTER, 24V, 6.3A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 6.3A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4552-ND 49AC1705
Product Name DC DC Converters Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6.3 amps 6.3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CCG15-24-15S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details