DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 60 70 80 90 100 110 117 118 119 120 121 122 123 124 125 126 127 128 129 130 140 150 160 170 180 200 250 300 332
Product Name Notes
1200W 6 Slot AC DC Configurable Power Supply Chassis
DC DC CONVERTER 5V 1W
Enclosed AC DC Converters 1 Output 5V 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 5V 144A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 5V 180A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 5V 216A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 5V 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 5V 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 12V 144A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 12V 180A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 24V 144A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 48V 180A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 108A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 144A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 180A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 36A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 36A, 144A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 36A, 180A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 12V 12V 144A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 12V 48V 144A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 12V 5V 144A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 24V 12V 144A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 24V 24V 144A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 24V 48V 144A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 24V 5V 144A, 10A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 12V 108A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 12V 144A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 12V 36A, 108A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 12V 36A, 144A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 24V 108A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 24V 144A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 24V 36A, 108A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 24V 36A, 144A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 48V 108A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 48V 144A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 48V 36A, 108A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 48V 36A, 144A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 108A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 144A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 36A, 108A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 36A, 144A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 36A, 36A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 36A, 36A, 144A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 36A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 36A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 36A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 72A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 12V 12V 108A, 36A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 12V 12V 36A, 108A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 12V 24V 108A, 36A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 12V 24V 36A, 108A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 12V 48V 108A, 36A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 12V 48V 36A, 108A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 12V 5V 108A, 36A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 12V 5V 36A, 108A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 24V 12V 108A, 36A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 24V 12V 36A, 108A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 24V 24V 108A, 36A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 24V 24V 36A, 108A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 24V 48V 108A, 36A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 24V 48V 36A, 108A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 24V 5V 108A, 36A, 10A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 12V 108A, 36A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 12V 36A, 108A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 12V 36A, 36A, 108A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 12V 36A, 36A, 72A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 12V 36A, 72A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 12V 72A, 36A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 24V 108A, 36A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 24V 36A, 108A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 24V 36A, 36A, 108A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 24V 36A, 36A, 72A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 24V 36A, 72A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 24V 72A, 36A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 48V 108A, 36A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 48V 36A, 108A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 48V 36A, 36A, 108A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 48V 36A, 36A, 72A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 48V 36A, 72A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 48V 72A, 36A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 108A, 36A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 36A, 108A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 36A, 36A, 108A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 36A, 36A, 36A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 36A, 36A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 36A, 36A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 36A, 36A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 36A, 72A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 5V 5V 72A, 36A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 12V 36A, 36A, 72A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 12V 36A, 72A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 12V 72A, 36A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 24V 36A, 36A, 72A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 24V 36A, 72A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 24V 72A, 36A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 5V 36A, 36A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 5V 36A, 36A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 5V 36A, 36A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 5V 36A, 72A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 5V 5V 72A, 36A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 5V 5V 5V 5V 36A, 36A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 100mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 4.5V - 5.5V Input

<< Prev Next >>