Quarktwin Technology Ltd. Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| Buffer Amplifier 12 Circuit Rail-to-Rail 28-TSSOP | |
| Buffer Amplifier 12 Circuit Rail-to-Rail 32-QFN (5x6) | |
| Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP | |
| CMOS Amplifier 2 Circuit 8-MMPAK | |
| CMOS Amplifier 2 Circuit 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| Current Feedback Amplifier 1 Circuit 16-QSOP | |
| Current Feedback Amplifier 3 Circuit 16-QSOP | |
| Current Feedback Amplifier 3 Circuit 16-SOIC | |
| Current Feedback Amplifier 3 Circuit Push-Pull 16-QSOP | |
| Current Feedback Amplifier 4 Circuit 14-SOIC | |
| Differential Amplifier 3 Circuit 24-QSOP | |
| Differential Amplifier 3 Circuit Differential 24-QSOP | |
| Differential Amplifier 3 Circuit Differential 28-QSOP | |
| Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP | |
| General Purpose Amplifier 1 Circuit 14-CERDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 28-HTSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WLCSP (0.96x1.46) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WLCSP (3x2) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-HMSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP | |
| General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC | |
| General Purpose Amplifier 4 Circuit 14-CERDIP | |
| General Purpose Amplifier 4 Circuit 16-CERDIP | |
| General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP | |
| General Purpose Amplifier 6 Circuit Rail-to-Rail 24-HTSSOP | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Power Amplifier 2 Circuit 10-SSOP | |
| Sample and Hold Amplifier 1 Circuit 14-CERDIP | |
| Voltage Feedback Amplifier 1 Circuit 8-HMSOP | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-MicroPak | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| Voltage Feedback Amplifier 1 Circuit SC-70-5 | |
| Voltage Feedback Amplifier 1 Circuit SOT-23-5 | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| Voltage Feedback Amplifier 4 Circuit 14-SOIC | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4) | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 16-QSOP |
| << Prev | Next >> |