IC OPAMP GP 6 CIRCUIT 24HTSSOP
IC OPAMP GP 6 CIRCUIT 24HTSSOP
General Purpose Amplifier 6 Circuit Rail-to-Rail 24-HTSSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5611IREZ-T13 | EL5611IREZ-T13 | EL5611IREZ-T13 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | |
| Bandwidth | 60 MHz | 60 MHz | |
| Supply Voltage (VS) | 16.5 volts | ||
| Slew Rate | 7.50E-5 V/µs | 75 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |