Manufacturer: Intersil Corporation
Win Source Part Number: 1171377-EL5411IRZ
Manufacturer Homepage: www.intersil.com/cda
Alternative Parts (Cross-Reference): TLC2264AQPWRQ1; EL5412IRE-T7; EL5410CRZ-T13;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Operational Amplifier, 4 Func, 15000uV Offset-Max, 60MHz Band Width, CMOS, PDSO14
Operational Amplifier, 4 Func, 15000uV Offset-Max, 60MHz Band Width, CMOS, PDSO14
IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: EL5411IRZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5411IRZ can be used for catalog matching and distributor lookup.
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171377-EL5411IRZ | EL5411IRZ-ND | EL5411IRZ | 687-EL5411IRZ | EL5411IRZ | EL5411IRZ | EL5411IRZ | EL5411IRZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5411IRZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | ||||
| Slew Rate | 75 V/µs | 75 V/µs | 7.50E-5 V/µs | 75 V/µs | 75 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; SOP; TSSOP; TSSOP14 | Tube | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |