The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500µA per amplifier, the EL5120, EL5220, and EL5420 have a bandwidth of 12MHz (-3dB). They also provide common mode input ability beyond the supply rails, as well as rail-to-rail output capability. This enables these amplifiers to offer maximum dynamic range at any supply voltage.brbr The EL5120, EL5220, and EL5420 also feature fast slewing and settling times, as well as a high output drive capability of 30mA (sink and source). These features make these amplifiers ideal for use as voltage reference buffers in Thin Film Transistor Liquid Crystal Displays (TFT-LCD). Other applications include battery power, portable devices, and anywhere low power consumption is important.brbr The EL5420 is available in the space-saving 14 Ld TSSOP package, the industry-standard 14 Ld SOIC package, as well as the 16 Ld QFN package. The EL5220 is available in the 8 Ld MSOP package and the 8Ld DFN package. The EL5120 is available in the 5 Ld TSOT package. All feature a standard operational amplifier pin out. These amplifiers are specified for operation with an ambient and junction temperature range ofbr-40°C to +125°C.
IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: EL5420CRZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5420CRZ can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier
Manufacturer: Intersil
Win Source Part Number: 015248-EL5420CRZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Voltage Feedback
Slew Rate: 10 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 500μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): TLV2404CPW; EL5420CR; EL5420CRZ-T7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers EL5420CRZ 12MHZ QUAD RAIL INPUTOUTPUT OP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OP AMP, 12MHZ, 10V/uS, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:12MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 16.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5420CRZ | 687-EL5420CRZ | EL5420CRZ-ND | EL5420CRZ | 015248-EL5420CRZ | EL5420CRZ | EL5420CRZ | 11J8594 | EL5420CRZ | EL5420CRZ |
| Product Name | 12MHz Rail-to-Rail Input-Output Op Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CRZ | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 12Mhz, 10V/us, Tssop-14; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 4.5 to 16.5 volts | 5 volts | 4.5 to 16.5 volts | 4.5 to 16.5 volts | 4.5 volts | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | |||
| Bandwidth | 12 MHz | 8 MHz | 8 MHz | 12 MHz | 12 MHz | 12 MHz |