Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067198-FHP3230IM8
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Amplifier Type: Voltage Feedback
Slew Rate: 110 V/μs
Current - Input Bias: 1.8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 60MHz
Alternative Parts (Cross-Reference): ADA4665-2ARZ; TSH62CDT; LMV842MA;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
VIDEO AMPLIFIER Product overview: FHP3230IM8 from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FHP3230IM8 can be used for catalog matching and distributor lookup.
Video Amplifier
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
VIDEO AMPLIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 067198-FHP3230IM8 | 687-FHP3230IM8 | FHP3230IM8 | FHP3230IM8 | FHP3230IM8 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3230IM8 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | |||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||
| IBIAS | 1.8 µA | 1.8 µA | |||
| GBW | 60 MHz | 60 MHz |