Manufacturer: Intersil
Win Source Part Number: 135526-EL5410CS
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 30MHz
Amplifier Type: Voltage Feedback
Slew Rate: 33 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 2.5mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 55
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 20MHZ RRO 14SOIC Product overview: EL5410CS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5410CS can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 15000uV Offset-Max, 30MHz Band Width, CMOS, PDSO14
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 20MHZ RRO 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 135526-EL5410CS | EL5410CS-ND | 687-EL5410CS | EL5410CS | EL5410CS | EL5410CS | 391-EL5410CS | EL5410CS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5410CS | Instrumentation, Op Amps, Buffer Amps | 20MHZ Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 20MHZ RRO 14SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4.5 to 16.5 volts | |||||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| IBIAS | 0.0020 µA | 0.0020 µA | ||||||
| GBW | 20 MHz | 20 MHz |