Manufacturer: Intersil Corporation
Win Source Part Number: 1171482-EL8102IWZ-T7
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC AMP 500MHZ R-R SGL SOT23-6 / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6 Product overview: EL8102IWZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8102IWZ-T7A can be used for catalog matching and distributor lookup.
IC AMP 500MHZ R-R SGL SOT23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171482-EL8102IWZ-T7A | 687-EL8102IWZ-T7A | EL8102IWZ-T7A | EL8102IWZ-T7A |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8102IWZ-T7A | 500MHZ SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 600 V/µs | 600 V/µs | ||
| Bandwidth | 200 MHz | 500 MHz | 500 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel | SOT; SOT23; SOT-23-6 | ||
| Source Current (IS) | 5.6 milliamps | 5.6 milliamps |