Video Amplifier, 4 Func, PDIP14
Video Amplifier, 4 Func, PDIP14
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC VOLTAGE FEEDBACK 4 CIRC 14DIP
IC VOLTAGE FEEDBACK 4 CIRC 14DIP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5444CN | EL5444CN-ND | EL5444CN | EL5444CN | EL5444CN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; PDIP; PDIP14 | DIP; "14-DIP (0.300"", 7.62mm)" | 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | ||
| Slew Rate | 200 V/µs | 2.00E-4 V/µs | 200 V/µs |