Renesas Electronics Corporation 450MHz Differential Twisted-Pair Drivers EL5373IUZ-T13

Description
The EL5173 and EL5373 are single and triple high bandwidth amplifiers with a fixed gain of 2. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form. The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 190MHz. Generally, these pins are grounded but can be tied to any voltage reference. All outputs are short circuit protected to withstand temporary overload condition. The EL5173 and EL5373 are specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The EL5173 and EL5373 are single and triple high bandwidth amplifiers with a fixed gain of 2. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form. The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 190MHz. Generally, these pins are grounded but can be tied to any voltage reference. All outputs are short circuit protected to withstand temporary overload condition. The EL5173 and EL5373 are specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MHz Differential Twisted-Pair Drivers - EL5373IUZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
450MHz Differential Twisted-Pair Drivers
EL5373IUZ-T13
450MHz Differential Twisted-Pair Drivers EL5373IUZ-T13
The EL5173 and EL5373 are single and triple high bandwidth amplifiers with a fixed gain of 2. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form. The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 190MHz. Generally, these pins are grounded but can be tied to any voltage reference. All outputs are short circuit protected to withstand temporary overload condition. The EL5173 and EL5373 are specified for operation over the full -40°C to +85°C temperature range.

The EL5173 and EL5373 are single and triple high bandwidth amplifiers with a fixed gain of 2. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form.
The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 190MHz. Generally, these pins are grounded but can be tied to any voltage reference.
All outputs are short circuit protected to withstand temporary overload condition.
The EL5173 and EL5373 are specified for operation over the full -40°C to +85°C temperature range.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5373IUZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5373IUZ-T13-ND
Instrumentation, Op Amps, Buffer Amps EL5373IUZ-T13-ND
Differential Amplifier 3 Circuit Differential 24-QSOP

Differential Amplifier 3 Circuit Differential 24-QSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5373IUZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5373IUZ-T13
Instrumentation, OP Amps, Buffer Amps EL5373IUZ-T13
Differential Amplifier 3 Circuit Differential 24-QSOP

Differential Amplifier 3 Circuit Differential 24-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5373IUZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5373IUZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers EL5373IUZ-T13
IC OPAMP DIFF 3 CIRCUIT 24QSOP

IC OPAMP DIFF 3 CIRCUIT 24QSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5373IUZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5373IUZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5373IUZ-T13
IC OPAMP DIFF 3 CIRCUIT 24QSOP

IC OPAMP DIFF 3 CIRCUIT 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5373IUZ-T13 EL5373IUZ-T13-ND EL5373IUZ-T13 EL5373IUZ-T13 EL5373IUZ-T13
Product Name 450MHz Differential Twisted-Pair Drivers Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 12 milliamps 12 milliamps 12 milliamps
Slew Rate 1100 V/µs 1100 V/µs 0.0011 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)" SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) 24-SSOP (0.154, 3.90mm Width)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M - 865707-CA0258M - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Op Amps - 2449767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details