The EL5375IU is a differential amplifier designed for high bandwidth applications, featuring a 550MHz 3dB bandwidth and a slew rate of 900V/µs. It operates with a differential input range of ±2.3V and can deliver a maximum output current of 60mA. The device is suitable for single 5V or dual ±5V supply configurations and consumes low power at 9.6mA per channel. It is stable for a gain of one and requires external resistors to set the voltage gain for each channel. The output common mode level can be adjusted via a reference pin, which has a -3dB bandwidth of over 450MHz. The EL5375IU is housed in a 24-lead QSOP package and is specified for operation over a temperature range of -40°C to +85°C. It is also RoHS compliant and available in a Pb-free version. This amplifier is ideal for applications such as twisted-pair receivers and differential line receivers, particularly in environments with common mode noise.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171373-EL5375IU
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Differential Amplifier 3 Circuit 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5375IU from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5375IU can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 3 CIRCUIT 24QSOP
Differential Amplifier 3 Circuit 24-QSOP
Differential Amplifier 3 Circuit 24-QSOP
Differential Amplifier 3 Circuit 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171373-EL5375IU | EL5375IU-ND | 687-EL5375IU | EL5375IU | EL5375IU | EL5375IU |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5375IU | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 9.6 milliamps | 9.6 milliamps | 9.6 milliamps | |||
| Slew Rate | 900 V/µs | 900 V/µs | 9.00E-4 V/µs | 900 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tube | 24-SSOP (0.154, 3.90mm Width) | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | ||
| Bandwidth | 200 MHz | 550 MHz | 550 MHz |