Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL8302IU from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8302IU can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171507-EL8302IU
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC OPAMP GP 3 CIRCUIT 16QSOP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8302IU | 687-EL8302IU | 1171507-EL8302IU | EL8302IU | EL8302IU | EL8302IU |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302IU | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOP; QSOP; QSOP | Tube | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Slew Rate | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | |||
| Bandwidth | 200 MHz | 500 MHz | 500 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |