IC OPAMP VFB 4 CIRCUIT 16QFN Product overview: EL5420CL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5420CL can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 870320-EL5420CL
Series: EL5420
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL5420
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC VOLTAGE FEEDBACK 4 CIRC 16QFN
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5420CL | 870320-EL5420CL | EL5420CL | EL5420CL |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CL | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 16-VQFN Exposed Pad | 16-QFN (4x4) | 16-VQFN Exposed Pad | |
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | ||
| Bandwidth | 12 MHz | 12 MHz | ||
| Standards | RoHS |