Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Manufacturer: Intersil Corporation
Win Source Part Number: 1171379-EL5412IRE
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TLV274CPWR; EL5412IREZ-T13; EL5412IRE; EL5420CR-T7;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 4 CIRCUIT 14HTSSOP Product overview: EL5412IRE from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5412IRE can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5412IRE-ND | 1171379-EL5412IRE | 687-EL5412IRE | EL5412IRE | EL5412IRE | EL5412IRE |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5412IRE | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 55 V/µs | 55 V/µs | 55 V/µs | 5.50E-5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Tube | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad |