The EL5455IS-T13 is a voltage feedback amplifier with a -3dB bandwidth of 270MHz, making it suitable for high-speed applications. It features a maximum offset voltage of ±1mV and an open loop gain of up to 50kV/V, ensuring high accuracy and linearity. The amplifier operates with low supply current of 3mA and can handle output currents up to 105mA. It supports single supply voltages from 5V to 12V and dual supplies from ±2.5V to ±5V, which enhances its versatility in various applications, including precision measurement and video processing. The device is housed in a 14-lead SOIC package and is rated for an industrial temperature range of -40°C to +85°C. Additionally, it is available in a Pb-free version, complying with RoHS standards.
Voltage Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
Voltage Feedback Amplifier 4 Circuit 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5455IS-T13-ND | EL5455IS-T13 | EL5455IS-T13 | EL5455IS-T13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | |
| Slew Rate | 180 V/µs | 1.80E-4 V/µs | 180 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 12 volts |