The EL5370IU-T7 is a high bandwidth differential amplifier designed for driving twisted-pair lines in applications such as component video. It features a fixed gain of 2 and supports both single-ended and differential input signals, with differential outputs. The amplifier has a -3dB bandwidth of 100MHz and a slew rate of 1100V/µs, making it suitable for high-speed signal transmission. It operates on single 5V or dual ±5V supplies and can deliver a maximum output current of 50mA while consuming low power at 7.4mA per channel. The device is specified for a temperature range of -40°C to +85°C and includes short circuit protection to handle temporary overload conditions. The EL5370IU-T7 is RoHS compliant and is available in a 24-lead QSOP package. It is particularly useful for applications requiring differential line driving, such as VGA over twisted pairs and ADSL/HDSL drivers.
Differential Amplifier 3 Circuit Differential 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5370IU-T7 | EL5370IU-T7 |
| Product Name | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | |
| Source Current (IS) | 7.4 milliamps | 7.4 milliamps |
| VOS | 6 millivolts | |
| IBIAS | 2 µA | |
| Slew Rate | 1100 V/µs |