Renesas Electronics Corporation 12MHz Rail-to-Rail Input-Output Buffer EL5421TIYZ-T7

Description
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 500µA per buffer. The EL5421T has an output short circuit capability of ±200mA and a continuous output current capability of ±70mA.brbr The EL5421T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 12MHz (-3dB). This enables the buffers to offer maximum dynamic range at any supply voltage. These features make the EL5421T an ideal buffer solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5421T is available in a space saving 10 Ld MSOP package and operates over an ambient temperature range of -40°C to +85°C.
Datasheet
Description
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 500µA per buffer. The EL5421T has an output short circuit capability of ±200mA and a continuous output current capability of ±70mA.brbr The EL5421T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 12MHz (-3dB). This enables the buffers to offer maximum dynamic range at any supply voltage. These features make the EL5421T an ideal buffer solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5421T is available in a space saving 10 Ld MSOP package and operates over an ambient temperature range of -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12MHz Rail-to-Rail Input-Output Buffer - EL5421TIYZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
12MHz Rail-to-Rail Input-Output Buffer
EL5421TIYZ-T7
12MHz Rail-to-Rail Input-Output Buffer EL5421TIYZ-T7
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 500µA per buffer. The EL5421T has an output short circuit capability of ±200mA and a continuous output current capability of ±70mA.brbr The EL5421T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 12MHz (-3dB). This enables the buffers to offer maximum dynamic range at any supply voltage. These features make the EL5421T an ideal buffer solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5421T is available in a space saving 10 Ld MSOP package and operates over an ambient temperature range of -40°C to +85°C.

The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 500µA per buffer. The EL5421T has an output short circuit capability of ±200mA and a continuous output current capability of ±70mA.brbr The EL5421T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 12MHz (-3dB). This enables the buffers to offer maximum dynamic range at any supply voltage. These features make the EL5421T an ideal buffer solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5421T is available in a space saving 10 Ld MSOP package and operates over an ambient temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5421TIYZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5421TIYZ-T7
Instrumentation, OP Amps, Buffer Amps EL5421TIYZ-T7
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
EL5421TIYZ-T7
Operational Amplifiers - Op Amps EL5421TIYZ-T7
Operational Amplifiers - Op Amps EL5421TIYZ QD 12MHZ R2RL I/O BUFF

Operational Amplifiers - Op Amps EL5421TIYZ QD 12MHZ R2RL I/O BUFF

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5421TIYZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5421TIYZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5421TIYZ-T7
IC BUFFER 4 CIRCUIT 10MSOP

IC BUFFER 4 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Video Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5421TIYZ-T7 EL5421TIYZ-T7 EL5421TIYZ-T7 EL5421TIYZ-T7
Product Name 12MHz Rail-to-Rail Input-Output Buffer Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply
Bandwidth 12 MHz 12 MHz 12 MHz
Slew Rate 12 V/µs 12 V/µs
Supply Voltage (VS) 4.5 to 19 volts
Source Current (IS) 0.5000 milliamps 0.5500 milliamps 0.5500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers