Operational Amplifier
IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: EL8100IW-T7A from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8100IW-T7A can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 080969-EL8100IW-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8100IW-T7A | 687-EL8100IW-T7A | 080969-EL8100IW-T7A | EL8100IW-T7A-ND | EL8100IW-T7A | EL8100IW-T7A | EL8100IW-T7A |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8100IW-T7A | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOT; SOT23; SOT-23-3 | Bulk | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | ||
| Bandwidth | 100 MHz | 100 MHz | 200 MHz | 200 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |