Renesas Electronics Corporation 500MHz Low Power Current Feedback Amplifier with Enable EL5362IUZ-T7

Description
The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications. With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment. The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level enables the amplifier. The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications. With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment. The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level enables the amplifier. The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz Low Power Current Feedback Amplifier with Enable - EL5362IUZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
500MHz Low Power Current Feedback Amplifier with Enable
EL5362IUZ-T7
500MHz Low Power Current Feedback Amplifier with Enable EL5362IUZ-T7
The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications. With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment. The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level enables the amplifier. The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.

The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decoration: overline"CE/span pin to float or applying a low logic level enables the amplifier.
The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5362IUZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5362IUZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5362IUZ-T7TR-ND
Current Feedback Amplifier 3 Circuit 16-QSOP

Current Feedback Amplifier 3 Circuit 16-QSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5362IUZ-T7 - 127322-EL5362IUZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5362IUZ-T7
127322-EL5362IUZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5362IUZ-T7 127322-EL5362IUZ-T7
Manufacturer: Intersil Win Source Part Number: 127322-EL5362IUZ-T7 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 1.5mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 127322-EL5362IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Current Feedback
Slew Rate: 2500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5362IUZ-T7
Operational Amplifier IC 687-EL5362IUZ-T7
IC OPAMP CFA 3 CIRCUIT 16QSOP Product overview: EL5362IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5362IUZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP CFA 3 CIRCUIT 16QSOP Product overview: EL5362IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5362IUZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5362IUZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5362IUZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5362IUZ-T7
IC OPAMP CFA 3 CIRCUIT 16QSOP

IC OPAMP CFA 3 CIRCUIT 16QSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL5362IUZ-T7
High Speed Operational Amplifiers EL5362IUZ-T7
High Speed Operational Amplifiers EL5362IUZ TRPL 420 MHZ CFAW ENABLE

High Speed Operational Amplifiers EL5362IUZ TRPL 420 MHZ CFAW ENABLE

Buy Now Datasheet
Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas - 57K3449 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas
57K3449
Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas 57K3449
IC,Operational Amplifier,TRIPLE,BIP OLAR,SSOP,16PIN,PLAS TIC RoHS Compliant: Yes

IC,Operational Amplifier,TRIPLE,BIPOLAR,SSOP,16PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5362IUZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5362IUZ-T7
Instrumentation, OP Amps, Buffer Amps EL5362IUZ-T7
Current Feedback Amplifier 3 Circuit 16-QSOP

Current Feedback Amplifier 3 Circuit 16-QSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5362IUZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5362IUZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5362IUZ-T7
IC OPAMP CFA 3 CIRCUIT 16QSOP

IC OPAMP CFA 3 CIRCUIT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5362IUZ-T7 EL5362IUZ-T7TR-ND 127322-EL5362IUZ-T7 687-EL5362IUZ-T7 EL5362IUZ-T7 EL5362IUZ-T7 57K3449 EL5362IUZ-T7 EL5362IUZ-T7
Product Name 500MHz Low Power Current Feedback Amplifier with Enable Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5362IUZ-T7 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Range Industrial
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
Slew Rate 4000 V/µs 2500 V/µs 4000 V/µs 0.0040 V/µs 4000 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; QSOP; 16-QSOP Tape & Reel (TR) Surface Mount SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Instrumentation, OP Amps, Buffer Amps - HPA00779NA/3K - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 0.0200 milliamps
VOS 0.0600 millivolts
View Details
3 suppliers