IC OPAMP DIFF 200MHZ 24QSOP Product overview: EL5375IU-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5375IU-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1036163-EL5375IU-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 550MHz
Amplifier Type: Differential
Slew Rate: 900 V/μs
Current - Input Bias: 12.5μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 9.6mA
Channel Output Current: 67mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC OPAMP DIFF 3 CIRCUIT 24QSOP
Differential Amplifier 3 Circuit 24-QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5375IU-T7 | 1036163-EL5375IU-T7 | EL5375IU-T7 | EL5375IU-T7 |
| Product Name | 200MHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5375IU-T7 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 900 V/µs | 900 V/µs | 900 V/µs | |
| Bandwidth | 200 MHz | 200 MHz | 550 MHz | 550 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | SOP; QSOP; 24-QSOP | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 4.75 to 11 volts |