The EL8100ISZ is a rail-to-rail operational amplifier from Quarktwin Technology Ltd. featuring a -3dB bandwidth of 200MHz and a slew rate of 200V/µs. It operates with a low supply current of 2mA and can function with supply voltages ranging from 3V to 5V. The amplifier's input can go as low as 0.15V below the negative supply rail, making it suitable for a variety of applications including video, communication, and instrumentation. This specific model includes a fast-acting disable/power-down feature, with a disable time of 25ns and an enable time of 200ns, which is advantageous for multiplexing applications. The EL8100ISZ is available in an 8-lead SOIC package and is rated for operation over a temperature range of -40°C to +85°C. It is also RoHS compliant, ensuring it meets environmental standards. The amplifier is designed for general-purpose use, making it a versatile choice for engineers looking for reliable performance in their projects.
The EL8100 and EL8101 represent single rail-to-rail amplifiers with a -3dB bandwidth of 200MHz and slew rate of 200V/µs. Running off a very low 2mA supply current, the EL8100 and EL8101 also feature inputs that go to 0.15V below the VsubS-/sub rail.brbr The EL8100 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8100 is ideal for multiplexing applications.brbr The EL8100 and EL8101 are designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8100 is available inbr8 Ld SO and 6 Ld SOT-23 packages and the EL8101 is available in a 5 Ld SOT-23 package. All are specified for operation over the -40°C to +85°C temperature range.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171477-EL8100ISZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: EL8100ISZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8100ISZ can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps EL8100ISZ 200MHZ R2R AMP
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8100ISZ | 1171477-EL8100ISZ | 687-EL8100ISZ | EL8100ISZ-ND | EL8100ISZ | EL8100ISZ | EL8100ISZ | EL8100ISZ |
| Product Name | 200MHz Rail-to-Rail Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8100ISZ | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Range | Industrial | |||||||
| Standards | RoHS | RoHS | ||||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | ||||
| Bandwidth | 100 MHz | 200 MHz | 200 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |