onsemi Operational Amplifier IC FAN4174IP5X

Description
IC OPAMP VFB 1 CIRCUIT SC70-5 Product overview: FAN4174IP5X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4174IP5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 1 CIRCUIT SC70-5 Product overview: FAN4174IP5X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4174IP5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-FAN4174IP5X
Operational Amplifier IC 687-FAN4174IP5X
IC OPAMP VFB 1 CIRCUIT SC70-5 Product overview: FAN4174IP5X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4174IP5X can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SC70-5 Product overview: FAN4174IP5X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4174IP5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FAN4174IP5X - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 6000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4174IP5X - 066833-FAN4174IP5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4174IP5X
066833-FAN4174IP5X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4174IP5X 066833-FAN4174IP5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066833-FAN4174IP5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 3.7MHz Amplifier Type: Voltage Feedback Slew Rate: 3 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.3 V to 5.25 V Operating Supply Current: 200μA Channel Output Current: 33mA Gain Bandwidth Product (GBP): 3.7MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066833-FAN4174IP5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 3.7MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.3 V to 5.25 V
Operating Supply Current: 200μA
Channel Output Current: 33mA
Gain Bandwidth Product (GBP): 3.7MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - FAN4174IP5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
FAN4174IP5X
Integrated Circuits (ICs) - Linear - Amplifiers FAN4174IP5X
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4174IP5X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
FAN4174IP5X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps FAN4174IP5X
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - FAN4174IP5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
FAN4174IP5X
Instrumentation, OP Amps, Buffer Amps FAN4174IP5X
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - FAN4174IP5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
FAN4174IP5X
Instrumentation, OP Amps, Buffer Amps FAN4174IP5X
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-FAN4174IP5X FAN4174IP5X 066833-FAN4174IP5X FAN4174IP5X FAN4174IP5X FAN4174IP5X
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4174IP5X Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Slew Rate 3 V/µs 3 V/µs 3.00E-6 V/µs 3 V/µs
Bandwidth 3.7 MHz 3.7 MHz 3.7 MHz 3.7 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk SSOP; SOP; TSSOP; TSSOP5/6 SC-70; SC-70-5 Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data