The EL8200IY-T13 is a dual-channel rail-to-rail amplifier from Quarktwin Technology Ltd. It features a -3dB bandwidth of 200MHz and a slew rate of 200V/µs, making it suitable for high-speed applications. The amplifier operates with a low supply current of 2mA per channel and can function with supply voltages ranging from 3V to 5.5V. It is capable of inputting signals down to 0.15V below the negative supply rail. The EL8200IY-T13 includes a fast-acting disable/power-down circuit, with a disable time of 25ns and an enable time of 200ns, which is advantageous for multiplexing applications. It is designed for a variety of general-purpose applications, including video, communication, instrumentation, and industrial uses. The device is housed in a 10-lead MSOP package and is specified for operation over a temperature range of -40°C to +85°C. Engineers considering this amplifier should note its low power consumption and high performance, making it a viable option for portable and battery-operated devices.
IC OPAMP GP 2 CIRCUIT 10MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8200IY-T13 | EL8200IY-T13 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2 milliamps | 2 milliamps |
| Bandwidth | 200 MHz | 200 MHz |
| Standards | RoHS | |
| VOS | 0.8000 millivolts | |
| IBIAS | 1.6 µA |