The EL5367IU-T13 is a triple current feedback amplifier from Quarktwin Technology Ltd., featuring a high bandwidth of 1GHz at a gain of +1 and 800MHz at a gain of +2. It operates with a total supply current of 25mA and can function with a single supply voltage ranging from 5V to 12V, making it suitable for low-power applications. The amplifier is housed in a 16-pin QSOP package and is rated for operation over a temperature range of -40°C to +85°C. Key specifications include a slew rate of 6000V/µs, low noise performance at 1.7nV/,àöHz, and a common mode rejection ratio of 52dB to 66dB. Typical applications include video amplifiers, cable drivers, and instrumentation. The device is sensitive to electrostatic discharge, necessitating proper handling procedures.
IC OPAMP CFA 1 CIRCUIT 16QSOP
Current Feedback Amplifier 1 Circuit 16-QSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5367IU-T13 | EL5367IU-T13 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps |
| Bandwidth | 1000 MHz | 1000 MHz |
| Standards | RoHS | |
| VOS | 0.5000 millivolts | |
| IBIAS | 8.5 µA |