Video Amplifier, 1 Channel(s), 4 Func, PDSO14
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Intersil Corporation
Win Source Part Number: 1171385-EL5444CSZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 4 CIRCUIT 14SOIC Product overview: EL5444CSZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5444CSZ can be used for catalog matching and distributor lookup.
IC OPAMP VFB 4 CIRCUIT 14SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5444CSZ | EL5444CSZ-ND | 1171385-EL5444CSZ | 687-EL5444CSZ | EL5444CSZ | EL5444CSZ | EL5444CSZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5444CSZ | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOIC; SOIC8 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps |