The EL5462 is a current feedback amplifier with a bandwidth of 500MHz which makes this amplifier ideal for today's high speed video and monitor applications.brbrWit
Current Feedback Amplifier 4 Circuit 14-SOIC
Manufacturer: Intersil
Win Source Part Number: 015249-EL5462ISZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Current Feedback
Slew Rate: 4000 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: EL5462ISZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5462ISZ can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 5000uV Offset-Max, 500MHz Band Width, PDSO14
Operational Amplifier, 4 Func, 5000uV Offset-Max, 500MHz Band Width, PDSO14
Current Feedback Amplifier 4 Circuit 14-SOIC
High Speed Operational Amplifiers EL5462ISZ 300MHZ LW PWR CUR FEEDBACK AMP
IC OPAMP CFA 4 CIRCUIT 14SOIC
OP AMP, 500 MHz, 4000 V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:500MHz; Slew Rate:4000V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
OPERATIONAL AMPLIFIER
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5462ISZ | EL5462ISZ-ND | 015249-EL5462ISZ | 687-EL5462ISZ | EL5462ISZ | EL5462ISZ | EL5462ISZ | EL5462ISZ | 57K3509 | EL5462ISZ |
| Product Name | 500MHz Low Power Current Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5462ISZ | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 500 Mhz, 4000 V/us, Soic-14; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Range | Industrial | |||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||
| Slew Rate | 4000 V/µs | 4000 V/µs | 4000 V/µs | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Tube | SOIC; SOICN | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |