Manufacturer: Intersil
Win Source Part Number: 080954-EL5420CR-T7
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Voltage Feedback
Slew Rate: 10 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 500μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): TLV274CPWR; EL5412IREZ-T13; EL5412IRE; EL5420CR-T7;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: EL5420CR-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5420CR-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VFB 8MHZ RRO 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 080954-EL5420CR-T7 | EL5420CR-T7-ND | 687-EL5420CR-T7 | EL5420CR-T7 | EL5420CR-T7 | EL5420CR-T7 | 391-EL5420CR-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CR-T7 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 8MHZ RRO 14TSSOP |
| Supply Voltage (VS) | 4.5 to 16.5 volts | 16.5 volts | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | |||||
| IBIAS | 0.0020 µA | 0.0020 µA | |||||
| GBW | 8 MHz | 8 MHz |