Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers EL8401ISL

Description
Quad, 200MHz Rail-to-Rail Amplifiers
Request a Quote Datasheet
Description
Quad, 200MHz Rail-to-Rail Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL8401ISL - Rochester Electronics
Newburyport, MA, United States
Quad, 200MHz Rail-to-Rail Amplifiers

Quad, 200MHz Rail-to-Rail Amplifiers

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL8401ISL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL8401ISL
Integrated Circuits (ICs) - Linear - Amplifiers EL8401ISL
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL8401ISL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8401ISL
Instrumentation, OP Amps, Buffer Amps EL8401ISL
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL8401ISL EL8401ISL EL8401ISL
Product Name Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOIC; SOIC8 Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active
Supply Voltage (VS) 3 volts
Slew Rate 2.00E-4 V/µs 200 V/µs
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD644KH - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.2000 MHz
View Details
IC CLK BUFFER 1:10 100MHZ 24SOIC - 815-CDC351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers