The EL5164, EL5165, and EL5364 are current feedback amplifiers with a very high bandwidth of 600MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 3.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5164 and EL5364 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5165 is offered in the 5 Ld SOT-23 package, EL5164 is available in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages, and the EL5364 in a 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Current Feedback Amplifier 3 Circuit 16-SOIC
Operational Amplifier, 3 Func, 5000uV Offset-Max, PDSO16
IC OPAMP CFA 3 CIRCUIT 16SOIC Product overview: EL5364ISZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5364ISZ-T13 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 714155-EL5364ISZ-T13
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 600MHz
Supply Current: 3.5mA
Amplifier Type: Current Feedback
Slew Rate: 4200V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Family Part Number: EL5364
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 5V ~ 12V, ±2.5V ~ 6V
High Speed Operational Amplifiers EL5364ISZ TRPL 850 MHZ CFAW ENABLE
IC OPAMP CFA 3 CIRCUIT 16SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
IC OPAMP CFA 3 CIRCUIT 16SOIC
IC,Operational Amplifier,TRIPLE,BIP
| Renesas Electronics Corporation | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5364ISZ-T13 | EL5364ISZ-T13-ND | EL5364ISZ-T13 | 687-EL5364ISZ-T13 | 714155-EL5364ISZ-T13 | EL5364ISZ-T13 | EL5364ISZ-T13 | EL5364ISZ-T13 | EL5364ISZ-T13 | 57K3451 |
| Product Name | 600MHz Current Feedback Amplifiers with Enable | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Hard To Find - EL5364ISZ-T13 | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,triple,bipolar,sop,16Pin,plastic Rohs Compliant Renesas | |
| Operating Range | Industrial | |||||||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | |||||||
| Slew Rate | 4200 V/µs | 4200 V/µs | 0.0042 V/µs | 4200 V/µs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOICN16 | Tape & Reel (TR) | 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |