The EL5175 and EL5375 are single and triple high bandwidth amplifiers designed to extract the difference signal from noisy environments. They are primarily targeted for applications such as receiving signals from twisted-pair lines or any application where common mode noise injection is likely to occur.brbr The EL5175 and EL5375 are stable for a gain of one and requires two external resistors to set the voltage gain for each channel.brbr The output common mode level is set by the reference pin (VsubREF/sub), which has a -3dB bandwidth of over 450MHz. Generally, this pin is grounded but it can be tied to any voltage reference.brbr The output can deliver a maximum of ±60mA and is short circuit protected to withstand a temporary overload condition.brbr The EL5175 is available in the 8 Ld SOIC and 8 Ld MSOP packages and the EL5375 in the 24 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Renesas Electronics America
Win Source Part Number: 917994-EL5375IUZ-T13
Series: EL5375
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Amplifier 3 Circuit - 24-QSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EL5375
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5375IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5375IUZ-T13 can be used for catalog matching and distributor lookup.
Differential Amplifier 3 Circuit 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
Differential Amplifiers EL5375IUZ 500 MHZ TPL DIFF LINECVR
Differential Amplifier 3 Circuit 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5375IUZ-T13 | 917994-EL5375IUZ-T13 | 687-EL5375IUZ-T13 | EL5375IUZ-T13-ND | EL5375IUZ-T13 | EL5375IUZ-T13 | EL5375IUZ-T13 | EL5375IUZ-T13 |
| Product Name | 550MHz Differential Line Receivers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5375IUZ-T13 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; QSOP; 24-QSOP | Tape & Reel (TR) | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | 24-SSOP (0.154, 3.90mm Width) | |||
| Standards | RoHS | RoHS | ||||||
| Slew Rate | 900 V/µs | 900 V/µs | 900 V/µs | 9.00E-4 V/µs | ||||
| Bandwidth | 200 MHz | 550 MHz | 550 MHz |