Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5412IRE-T7 EL5412IRE-T7

Description
Manufacturer: Intersil Win Source Part Number: 773748-EL5412IRE-T7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 40MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2nA Voltage - Input Offset: 3mV Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 14-HTSSOP Output Current per Channel: 65mA SR - Slew Rate: 55 V/μs GBP - Gain Bandwidth Product: 22MHz Dual Supply Voltage (±): 4.5 V ~ 16.5 V, ±2.25 V ~ 8.25 V Alternative Parts (Cross-Reference): TLV2404IPWRG4; EL5411IRE-T13; EL5412IRE-T13; EL5412IRE-T7; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 773748-EL5412IRE-T7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 40MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2nA Voltage - Input Offset: 3mV Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 14-HTSSOP Output Current per Channel: 65mA SR - Slew Rate: 55 V/μs GBP - Gain Bandwidth Product: 22MHz Dual Supply Voltage (±): 4.5 V ~ 16.5 V, ±2.25 V ~ 8.25 V Alternative Parts (Cross-Reference): TLV2404IPWRG4; EL5411IRE-T13; EL5412IRE-T13; EL5412IRE-T7; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5412IRE-T7 - 773748-EL5412IRE-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5412IRE-T7
773748-EL5412IRE-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5412IRE-T7 773748-EL5412IRE-T7
Manufacturer: Intersil Win Source Part Number: 773748-EL5412IRE-T7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 40MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2nA Voltage - Input Offset: 3mV Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 14-HTSSOP Output Current per Channel: 65mA SR - Slew Rate: 55 V/μs GBP - Gain Bandwidth Product: 22MHz Dual Supply Voltage (±): 4.5 V ~ 16.5 V, ±2.25 V ~ 8.25 V Alternative Parts (Cross-Reference): TLV2404IPWRG4; EL5411IRE-T13; EL5412IRE-T13; EL5412IRE-T7; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 773748-EL5412IRE-T7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 40MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2nA
Voltage - Input Offset: 3mV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 14-HTSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 55 V/μs
GBP - Gain Bandwidth Product: 22MHz
Dual Supply Voltage (±): 4.5 V ~ 16.5 V, ±2.25 V ~ 8.25 V
Alternative Parts (Cross-Reference): TLV2404IPWRG4; EL5411IRE-T13; EL5412IRE-T13; EL5412IRE-T7;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5412IRE-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5412IRE-T7-ND
Instrumentation, Op Amps, Buffer Amps EL5412IRE-T7-ND
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5412IRE-T7
Operational Amplifier IC 687-EL5412IRE-T7
IC OPAMP VFB 4 CIRCUIT 14HTSSOP Product overview: EL5412IRE-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5412IRE-T7 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 4 CIRCUIT 14HTSSOP Product overview: EL5412IRE-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5412IRE-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5412IRE-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5412IRE-T7
Instrumentation, OP Amps, Buffer Amps EL5412IRE-T7
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5412IRE-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5412IRE-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5412IRE-T7
IC OPAMP VFB 4 CIRCUIT 14HTSSOP

IC OPAMP VFB 4 CIRCUIT 14HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5412IRE-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5412IRE-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5412IRE-T7
IC OPAMP VFB 4 CIRCUIT 14HTSSOP

IC OPAMP VFB 4 CIRCUIT 14HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 773748-EL5412IRE-T7 EL5412IRE-T7-ND 687-EL5412IRE-T7 EL5412IRE-T7 EL5412IRE-T7 EL5412IRE-T7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5412IRE-T7 Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.5 milliamps 2.5 milliamps 2.5 milliamps 2.5 milliamps
VOS 3 millivolts 3 millivolts
IBIAS 0.0020 µA 0.0020 µA
GBW 22 MHz 22 MHz
Slew Rate 55 V/µs 55 V/µs 55 V/µs 55 V/µs 5.50E-5 V/µs
Unlock Full Specs
to access all available technical data