Current Feedback Amplifier 3 Circuit 16-QSOP
IC OPAMP CFA 3 CIRCUIT 16QSOP Product overview: EL5360IU from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5360IU can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 119965-EL5360IU
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 1700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 800μA
Channel Output Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Video Amplifier, 1 Channel(s), 3 Func, PDSO16
IC OPAMP CFA 3 CIRCUIT 16QSOP
IC OPAMP CFA 3 CIRCUIT 16QSOP
Current Feedback Amplifier 3 Circuit 16-QSOP
Current Feedback Amplifier 3 Circuit 16-QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5360IU-ND | 687-EL5360IU | 119965-EL5360IU | EL5360IU | EL5360IU | EL5360IU | EL5360IU |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5360IU | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.7500 milliamps | 0.8000 milliamps | 0.7500 milliamps | 0.7500 milliamps | |||
| Slew Rate | 1700 V/µs | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | 1700 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Tube | SOP; QSOP; 16-QSOP | SOP; QSOP; QSOP16 | Surface Mount | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz |