Renesas Electronics Corporation 250MHz 700V Operational Amplifier IC EL5371IUZ-T7

Description
3-Ch Diff Op Amp 250MHz 700V/µs 28QSOP SM Product overview: EL5371IUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5371IUZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch Diff Op Amp 250MHz 700V/µs 28QSOP SM Product overview: EL5371IUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5371IUZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 700V Operational Amplifier IC - 687-EL5371IUZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore
250MHz 700V Operational Amplifier IC
687-EL5371IUZ-T7
250MHz 700V Operational Amplifier IC 687-EL5371IUZ-T7
3-Ch Diff Op Amp 250MHz 700V/µs 28QSOP SM Product overview: EL5371IUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5371IUZ-T7 can be used for catalog matching and distributor lookup.

3-Ch Diff Op Amp 250MHz 700V/µs 28QSOP SM Product overview: EL5371IUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5371IUZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5371IUZ-T7 - 051124-EL5371IUZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5371IUZ-T7
051124-EL5371IUZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5371IUZ-T7 051124-EL5371IUZ-T7
Manufacturer: Intersil Win Source Part Number: 051124-EL5371IUZ-T7 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 250MHz Amplifier Type: Differential Slew Rate: 700 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 7.5mA Channel Output Current: 120mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 051124-EL5371IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 700 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5371IUZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5371IUZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5371IUZ-T7
IC OPAMP DIFF 3 CIRCUIT 28QSOP

IC OPAMP DIFF 3 CIRCUIT 28QSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5371IUZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5371IUZ-T7
Instrumentation, OP Amps, Buffer Amps EL5371IUZ-T7
Differential Amplifier 3 Circuit Differential 28-QSOP

Differential Amplifier 3 Circuit Differential 28-QSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5371IUZ-T7 051124-EL5371IUZ-T7 EL5371IUZ-T7 EL5371IUZ-T7
Product Name 250MHz 700V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5371IUZ-T7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 4.75 to 11 volts
Slew Rate 700 V/µs 700 V/µs 700 V/µs
Bandwidth 250 MHz 100 MHz 250 MHz 250 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2413453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details