Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16
IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL8302IS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8302IS can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 918005-EL8302IS
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL8302
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 3 CIRCUIT 16SOIC
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8302IS | 687-EL8302IS | 918005-EL8302IS | EL8302IS | EL8302IS | EL8302IS |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302IS | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SO16 | Tube | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Slew Rate | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | |||
| Bandwidth | 200 MHz | 500 MHz | 500 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |