The EL8203IY-T13 is a dual-channel rail-to-rail amplifier from Quarktwin Technology Ltd. It features a -3dB bandwidth of 500MHz and a slew rate of 600V/µs, making it suitable for high-speed applications. The amplifier operates with a low supply current of 5.6mA per channel and can function with supply voltages ranging from 3V to 5.5V. It has an input range that extends to 0.15V below the negative supply rail, enhancing its versatility in various applications. The device is designed for general-purpose use in video amplifiers, portable products, and communication devices. It is available in an 8-lead MSOP package and is specified for operation over a temperature range of -40°C to +85°C. The EL8203IY-T13 is RoHS compliant, ensuring it meets environmental regulations. However, it is noted that this product is not recommended for new designs, and there is no recommended replacement.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8203IY-T13 | EL8203IY-T13 |
| Product Name | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | |
| Source Current (IS) | 5.6 milliamps | 5.6 milliamps |
| VOS | 0.8000 millivolts | |
| IBIAS | 6 µA | |
| GBW | 200 MHz |