Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps EL5420CR

Description
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL5420CR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5420CR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5420CR-ND
Instrumentation, Op Amps, Buffer Amps EL5420CR-ND
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CR - 1171381-EL5420CR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CR
1171381-EL5420CR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CR 1171381-EL5420CR
Manufacturer: Elantec Win Source Part Number: 1171381-EL5420CR Manufacturer Homepage: www.elantec.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TLC2264AIPWRG4; EL5411IRE-T7; EL5411IREZ; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Elantec
Win Source Part Number: 1171381-EL5420CR
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TLC2264AIPWRG4; EL5411IRE-T7; EL5411IREZ;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-EL5420CR
Operational Amplifier IC 687-EL5420CR
IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: EL5420CR from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5420CR can be used for catalog matching and distributor lookup.

IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: EL5420CR from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5420CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5420CR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5420CR
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5420CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5420CR
Integrated Circuits (ICs) - Linear - Amplifiers EL5420CR
EL5420 - QUAD 12MHZ RAIL-RAIL OP

EL5420 - QUAD 12MHZ RAIL-RAIL OP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5420CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5420CR
Instrumentation, OP Amps, Buffer Amps EL5420CR
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5420CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5420CR
Instrumentation, OP Amps, Buffer Amps EL5420CR
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5420CR EL5420CR-ND 1171381-EL5420CR 687-EL5420CR EL5420CR EL5420CR EL5420CR EL5420CR
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CR Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type SSOP; SOP; TSSOP; TSSOP14 TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Tube 14-TSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Obsolete Active Removed; Obsolete Active
Features Rail-Rail-Out
Source Current (IS) 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps
Slew Rate 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs 10 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1914818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD521JD - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 2 MHz
View Details