The EL5393ACS is a triple current feedback amplifier featuring a -3dB bandwidth of 300MHz, making it suitable for high-speed applications such as video amplifiers and instrumentation. It operates with a supply current of 4mA per amplifier and can function with single or dual supply voltages ranging from 5V to 10V. The device includes an enable/disable function that reduces the supply current to approximately 100µA when disabled. It is housed in a 16-pin SOIC package, which is advantageous for applications where board space is limited. The amplifier operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in various environments. The EL5393ACS is particularly well-suited for battery-powered and portable devices due to its low power consumption and compact design.
3 CHANNEL, VIDEO AMPLIFIER, PDSO16, 0.150 INCH, SOP-16 Product overview: EL5393ACS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5393ACS can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171375-EL5393ACS
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Video Amplifier, 3 Channel(s), 1 Func, PDSO16
Video Amplifier, 3 Channel(s), 1 Func, PDSO16
Current Feedback Amplifier 3 Circuit 16-SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
IC OPAMP CFA 3 CIRCUIT 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5393ACS | 1171375-EL5393ACS | EL5393ACS | EL5393ACS | EL5393ACS |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5393ACS | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.5 to ? volts | 10 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Pins | 16 | ||||
| Package Type | SO16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |