The EL5173 and EL5373 are single and triple high bandwidth amplifiers with a fixed gain of 2. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form.
The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 190MHz. Generally, these pins are grounded but can be tied to any voltage reference.
All outputs are short circuit protected to withstand temporary overload condition.
The EL5173 and EL5373 are specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Intersil
Win Source Part Number: 051125-EL5373IUZ
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 450MHz
Amplifier Type: Differential
Slew Rate: 1100 V/μs
Current - Input Bias: 13μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 12mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Differential Amplifier 3 Circuit Differential 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5373IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5373IUZ can be used for catalog matching and distributor lookup.
Differential Amplifier 3 Circuit Differential 24-QSOP
Differential Amplifier 3 Circuit Differential 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5373IUZ | 051125-EL5373IUZ | EL5373IUZ-ND | 687-EL5373IUZ | EL5373IUZ | EL5373IUZ | EL5373IUZ | EL5373IUZ |
| Product Name | 450MHz Differential Twisted-Pair Drivers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5373IUZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.75 to 11 volts | 11 volts | 4.75 volts | |||||
| Source Current (IS) | 12 milliamps | 12 milliamps | 12 milliamps | 12 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| IBIAS | 13 µA | 13 µA | 13 µA | |||||
| Slew Rate | 1100 V/µs | 1100 V/µs | 1100 V/µs | 1100 V/µs | 0.0011 V/µs | 1100 V/µs |