Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps EL8101IW-T7

Description
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - EL8101IW-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL8101IW-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL8101IW-T7TR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-EL8101IW-T7
SOT23 Operational Amplifier IC 687-EL8101IW-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL8101IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8101IW-T7 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL8101IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8101IW-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8101IW-T7 - 123819-EL8101IW-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8101IW-T7
123819-EL8101IW-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8101IW-T7 123819-EL8101IW-T7
Manufacturer: Intersil Win Source Part Number: 123819-EL8101IW-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Slew Rate: 200 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V Operating Supply Current: 2mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 123819-EL8101IW-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8101IW-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8101IW-T7
Instrumentation, OP Amps, Buffer Amps EL8101IW-T7
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8101IW-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8101IW-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8101IW-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8101IW-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8101IW-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL8101IW-T7TR-ND 687-EL8101IW-T7 123819-EL8101IW-T7 EL8101IW-T7 EL8101IW-T7 EL8101IW-T7
Product Name Instrumentation, Op Amps, Buffer Amps SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8101IW-T7 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 2 milliamps 2 milliamps 2 milliamps 2 milliamps
Slew Rate 200 V/µs 200 V/µs 200 V/µs 200 V/µs 2.00E-4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 Tape & Reel (TR) SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data