Voltage Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
Voltage Feedback Amplifier 4 Circuit 14-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5455ISZ-T7TR-ND | EL5455ISZ-T7 | EL5455ISZ-T7 | EL5455ISZ-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | |
| Slew Rate | 180 V/µs | 1.80E-4 V/µs | 180 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Bandwidth | 270 MHz | 270 MHz |