Manufacturer: Intersil
Win Source Part Number: 130968-EL8300IS
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.4μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 47
Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16
IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL8300IS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8300IS can be used for catalog matching and distributor lookup.
IC OPAMP VFB 100MHZ RRO 16SOIC
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 130968-EL8300IS | EL8300IS | 687-EL8300IS | 391-EL8300IS | EL8300IS | EL8300IS | EL8300IS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8300IS | Operational Amplifier IC | IC OPAMP VFB 100MHZ RRO 16SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 5 volts | 3 volts | |||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | ||||
| VOS | 0.8000 millivolts | 0.8000 millivolts | |||||
| IBIAS | 1.4 µA | 1.4 µA | |||||
| GBW | 100 MHz | 100 MHz |