Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8188IW-T7 EL8188IW-T7

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 918003-EL8188IW-T7 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: EL8188 Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 918003-EL8188IW-T7 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: EL8188 Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8188IW-T7 - 918003-EL8188IW-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8188IW-T7
918003-EL8188IW-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8188IW-T7 918003-EL8188IW-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 918003-EL8188IW-T7 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: EL8188 Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 918003-EL8188IW-T7
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL8188
Categories: Integrated Circuits (ICs)
Case / Package: 6-SOT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
SOT23 Operational Amplifier IC - 687-EL8188IW-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Operational Amplifier IC
687-EL8188IW-T7
SOT23 Operational Amplifier IC 687-EL8188IW-T7
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: EL8188IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8188IW-T7 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: EL8188IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8188IW-T7 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8188IW-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8188IW-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8188IW-T7
IC OPAMP GP 1 CIRCUIT 6SOT

IC OPAMP GP 1 CIRCUIT 6SOT

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8188IW-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8188IW-T7
Instrumentation, OP Amps, Buffer Amps EL8188IW-T7
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 918003-EL8188IW-T7 687-EL8188IW-T7 EL8188IW-T7 EL8188IW-T7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8188IW-T7 SOT23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; 6-SOT SOT-23-6 SOT; SOT23; SOT-23-6
Source Current (IS) 0.0550 milliamps 0.0550 milliamps
Standards RoHS
VOS 0.0500 millivolts
Unlock Full Specs
to access all available technical data