The EL5175 and EL5375 are single and triple high bandwidth amplifiers designed to extract the difference signal from noisy environments. They are primarily targeted for applications such as receiving signals from twisted-pair lines or any application where common mode noise injection is likely to occur.brbr The EL5175 and EL5375 are stable for a gain of one and requires two external resistors to set the voltage gain for each channel.brbr The output common mode level is set by the reference pin (VsubREF/sub), which has a -3dB bandwidth of over 450MHz. Generally, this pin is grounded but it can be tied to any voltage reference.brbr The output can deliver a maximum of ±60mA and is short circuit protected to withstand a temporary overload condition.brbr The EL5175 is available in the 8 Ld SOIC and 8 Ld MSOP packages and the EL5375 in the 24 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.
IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5375IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5375IUZ can be used for catalog matching and distributor lookup.
Differential Amplifier 3 Circuit 24-QSOP
Manufacturer: Intersil
Win Source Part Number: 015246-EL5375IUZ
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 550MHz
Amplifier Type: Differential
Slew Rate: 900 V/μs
Current - Input Bias: 12.5μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 9.6mA
Channel Output Current: 67mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 3 CIRCUIT 24QSOP
Differential Amplifier 3 Circuit 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
Differential Amplifiers EL5375IUZ 500MHZ TRI PLE DIFF LINE REC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5375IUZ | 687-EL5375IUZ | EL5375IUZ-ND | 015246-EL5375IUZ | EL5375IUZ | EL5375IUZ | EL5375IUZ | EL5375IUZ | EL5375IUZ |
| Product Name | 550MHz Differential Line Receivers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5375IUZ | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 volts | 4.75 to 11 volts | 11 volts | 4.75 volts | |||||
| Slew Rate | 900 V/µs | 900 V/µs | 900 V/µs | 9.00E-4 V/µs | 900 V/µs | 900 V/µs | |||
| Bandwidth | 200 MHz | 200 MHz | 550 MHz | 550 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |